Capital Lighting, Inc. 380102WH Fans-Light Kits 679900

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Fan Accessory UPC: 783927311779 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Fan Accessory UPC: 783927311779 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380102WH Fans-Light Kits - 679900 - Capital Lighting, Inc.
Columbus, OH, USA
380102WH Fans-Light Kits
679900
380102WH Fans-Light Kits 679900
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Fan Accessory UPC: 783927311779 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.00
Bulb
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Fan Accessory
UPC: 783927311779
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679900
Product Name 380102WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details