Capital Lighting, Inc. 42064OZ Mid. Chandeliers-Glass Up 679798

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Five Light Chandelier UPC: 783927311137 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Five Light Chandelier UPC: 783927311137 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42064OZ Mid. Chandeliers-Glass Up - 679798 - Capital Lighting, Inc.
Columbus, OH, USA
42064OZ Mid. Chandeliers-Glass Up
679798
42064OZ Mid. Chandeliers-Glass Up 679798
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Five Light Chandelier UPC: 783927311137 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 23.63
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 11
Product Name: Five Light Chandelier
UPC: 783927311137
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679798
Product Name 42064OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details