Capital Lighting, Inc. 42064AP Mid. Chandeliers-Glass Up 679795

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927311120 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927311120 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42064AP Mid. Chandeliers-Glass Up - 679795 - Capital Lighting, Inc.
Columbus, OH, USA
42064AP Mid. Chandeliers-Glass Up
679795
42064AP Mid. Chandeliers-Glass Up 679795
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927311120 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 23.63
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 11
Product Name: Five Light Chandelier
UPC: 783927311120
Category: Chandeliers
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679795
Product Name 42064AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details