Capital Lighting, Inc. 42510LZ Mid. Chandeliers-Glass Up 679789

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927315135 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927315135 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42510LZ Mid. Chandeliers-Glass Up - 679789 - Capital Lighting, Inc.
Columbus, OH, USA
42510LZ Mid. Chandeliers-Glass Up
679789
42510LZ Mid. Chandeliers-Glass Up 679789
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927315135 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Legacy Bronze
Weight: 18
Product Name: Five Light Chandelier
UPC: 783927315135
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679789
Product Name 42510LZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details