Capital Lighting, Inc. 42513LZ Pendants-Bowl Style 679784

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927315111 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927315111 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42513LZ Pendants-Bowl Style - 679784 - Capital Lighting, Inc.
Columbus, OH, USA
42513LZ Pendants-Bowl Style
679784
42513LZ Pendants-Bowl Style 679784
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Three Light Inverted Pendant UPC: 783927315111 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Legacy Bronze
Weight: 18
Product Name: Three Light Inverted Pendant
UPC: 783927315111
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679784
Product Name 42513LZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details