Capital Lighting, Inc. 42515LZ Mini Pendants-Rod 679783

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 50.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 783927315098 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 50.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 783927315098 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42515LZ Mini Pendants-Rod - 679783 - Capital Lighting, Inc.
Columbus, OH, USA
42515LZ Mini Pendants-Rod
679783
42515LZ Mini Pendants-Rod 679783
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 50.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 783927315098 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 50.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Legacy Bronze
Weight: 5
Product Name: One Light Mini Pendant
UPC: 783927315098
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679783
Product Name 42515LZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details