Capital Lighting, Inc. 42066OZ Mid. Chandeliers-Glass Up 679777

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 23 Product Name: Nine Light Chandelier UPC: 783927284479 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 23 Product Name: Nine Light Chandelier UPC: 783927284479 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42066OZ Mid. Chandeliers-Glass Up - 679777 - Capital Lighting, Inc.
Columbus, OH, USA
42066OZ Mid. Chandeliers-Glass Up
679777
42066OZ Mid. Chandeliers-Glass Up 679777
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 23 Product Name: Nine Light Chandelier UPC: 783927284479 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.38
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 23
Product Name: Nine Light Chandelier
UPC: 783927284479
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679777
Product Name 42066OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details