Capital Lighting, Inc. 42067AP Pendants-Bowl Style 679774

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927284462 Category: Inverted Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927284462 Category: Inverted Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``

Suppliers

Company
Product
Description
Supplier Links
42067AP Pendants-Bowl Style - 679774 - Capital Lighting, Inc.
Columbus, OH, USA
42067AP Pendants-Bowl Style
679774
42067AP Pendants-Bowl Style 679774
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927284462 Category: Inverted Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 13
Product Name: Three Light Inverted Pendant
UPC: 783927284462
Category: Inverted Pendant
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 53``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679774
Product Name 42067AP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details