Capital Lighting, Inc. 42068AP Mini Pendants-Rod 679773

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783927284431 Category: Mini Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783927284431 Category: Mini Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
42068AP Mini Pendants-Rod - 679773 - Capital Lighting, Inc.
Columbus, OH, USA
42068AP Mini Pendants-Rod
679773
42068AP Mini Pendants-Rod 679773
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783927284431 Category: Mini Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 2.6
Product Name: One Light Mini Pendant
UPC: 783927284431
Category: Mini Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679773
Product Name 42068AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details