Capital Lighting, Inc. 42364SWZ Mini Pendants-Rod 679765

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shawdow Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927303088 Category: Mini Pendants Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shawdow Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927303088 Category: Mini Pendants Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
42364SWZ Mini Pendants-Rod - 679765 - Capital Lighting, Inc.
Columbus, OH, USA
42364SWZ Mini Pendants-Rod
679765
42364SWZ Mini Pendants-Rod 679765
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Shawdow Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927303088 Category: Mini Pendants Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Shawdow Bronze
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927303088
Category: Mini Pendants
Glass: Umber Shadow Swirl
Shipped Via: UPS
Safety Rating: cUL
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679765
Product Name 42364SWZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details