Capital Lighting, Inc. 42356SWZ Large Chandeliers-Glass Shade 679761

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Shawdow Bronze Weight: 32 Product Name: Nine Light Chandelier UPC: 783927311113 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Shawdow Bronze Weight: 32 Product Name: Nine Light Chandelier UPC: 783927311113 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

Suppliers

Company
Product
Description
Supplier Links
42356SWZ Large Chandeliers-Glass Shade - 679761 - Capital Lighting, Inc.
Columbus, OH, USA
42356SWZ Large Chandeliers-Glass Shade
679761
42356SWZ Large Chandeliers-Glass Shade 679761
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Shawdow Bronze Weight: 32 Product Name: Nine Light Chandelier UPC: 783927311113 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Shawdow Bronze
Weight: 32
Product Name: Nine Light Chandelier
UPC: 783927311113
Category: Chandeliers
Glass: Umber Shadow Swirl
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 43``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679761
Product Name 42356SWZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details