Capital Lighting, Inc. 42502OZ Foyer/Hall Lanterns-Open Frame 679753

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927310895 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927310895 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42502OZ Foyer/Hall Lanterns-Open Frame - 679753 - Capital Lighting, Inc.
Columbus, OH, USA
42502OZ Foyer/Hall Lanterns-Open Frame
679753
42502OZ Foyer/Hall Lanterns-Open Frame 679753
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927310895 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 30.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Bronze
Weight: 15
Product Name: Six Light Foyer Chain Hung
UPC: 783927310895
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679753
Product Name 42502OZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details