Capital Lighting, Inc. 42090PN Island/Pool Table-3 Light Bar 679749

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Island Light UPC: 783927306249 Category: Island Light Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Island Light UPC: 783927306249 Category: Island Light Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42090PN Island/Pool Table-3 Light Bar - 679749 - Capital Lighting, Inc.
Columbus, OH, USA
42090PN Island/Pool Table-3 Light Bar
679749
42090PN Island/Pool Table-3 Light Bar 679749
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Island Light UPC: 783927306249 Category: Island Light Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 13
Product Name: Three Light Island Light
UPC: 783927306249
Category: Island Light
Glass: Clear etched linear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679749
Product Name 42090PN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details