Capital Lighting, Inc. 42386MIZ Semi-Flush Mts.-Drum Shade 679719

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mission Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927305716 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mission Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927305716 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42386MIZ Semi-Flush Mts.-Drum Shade - 679719 - Capital Lighting, Inc.
Columbus, OH, USA
42386MIZ Semi-Flush Mts.-Drum Shade
679719
42386MIZ Semi-Flush Mts.-Drum Shade 679719
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mission Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927305716 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mission Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927305716
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679719
Product Name 42386MIZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details