Capital Lighting, Inc. 42420NI Pendants-Glass Down 679715

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.17 Height: 26.77 Bulb Type: Krypton Qty: 16 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: 16 Light Pendant UPC: 783927306058 Category: Pendants Glass: Opal-etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.17 Height: 26.77 Bulb Type: Krypton Qty: 16 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: 16 Light Pendant UPC: 783927306058 Category: Pendants Glass: Opal-etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
42420NI Pendants-Glass Down - 679715 - Capital Lighting, Inc.
Columbus, OH, USA
42420NI Pendants-Glass Down
679715
42420NI Pendants-Glass Down 679715
PRODUCT DETAILS / SPECS Width/Dia: 14.17 Height: 26.77 Bulb Type: Krypton Qty: 16 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: 16 Light Pendant UPC: 783927306058 Category: Pendants Glass: Opal-etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 14.17
Height: 26.77
Bulb
Type: Krypton
Qty: 16
Wattage: 60
Finish: Brushed Nickel
Weight: 25
Product Name: 16 Light Pendant
UPC: 783927306058
Category: Pendants
Glass: Opal-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679715
Product Name 42420NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details