Capital Lighting, Inc. 42392CH Large Chandeliers-Drum Shade 679714

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 52.50 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Chrome Weight: 92.4 Product Name: 16 Light Foyer Chain Hung UPC: 783927314268 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 52.50 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Chrome Weight: 92.4 Product Name: 16 Light Foyer Chain Hung UPC: 783927314268 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42392CH Large Chandeliers-Drum Shade - 679714 - Capital Lighting, Inc.
Columbus, OH, USA
42392CH Large Chandeliers-Drum Shade
679714
42392CH Large Chandeliers-Drum Shade 679714
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 52.50 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Chrome Weight: 92.4 Product Name: 16 Light Foyer Chain Hung UPC: 783927314268 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 52.50
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Chrome
Weight: 92.4
Product Name: 16 Light Foyer Chain Hung
UPC: 783927314268
Category: Foyer Chain Hung
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679714
Product Name 42392CH Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details