Capital Lighting, Inc. 42419NI Semi-Flush Mts.-Bowl Style 679712

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Length 5.50 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 783927306645 Category: Semi-Flush Glass: Opal-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Length 5.50 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 783927306645 Category: Semi-Flush Glass: Opal-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42419NI Semi-Flush Mts.-Bowl Style - 679712 - Capital Lighting, Inc.
Columbus, OH, USA
42419NI Semi-Flush Mts.-Bowl Style
679712
42419NI Semi-Flush Mts.-Bowl Style 679712
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Length 5.50 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 783927306645 Category: Semi-Flush Glass: Opal-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.50
Length 5.50
Bulb
Type: Krypton
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Semi Flush
UPC: 783927306645
Category: Semi-Flush
Glass: Opal-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679712
Product Name 42419NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details