Capital Lighting, Inc. 42425SWZ Mini Chandeliers-Glass Shade 679707

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Chandelette (Mini Chandelier UPC: 783927306805 Category: Chandelette (Mini Chandelier) Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 106``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Chandelette (Mini Chandelier UPC: 783927306805 Category: Chandelette (Mini Chandelier) Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

Suppliers

Company
Product
Description
Supplier Links
42425SWZ Mini Chandeliers-Glass Shade - 679707 - Capital Lighting, Inc.
Columbus, OH, USA
42425SWZ Mini Chandeliers-Glass Shade
679707
42425SWZ Mini Chandeliers-Glass Shade 679707
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Chandelette (Mini Chandelier UPC: 783927306805 Category: Chandelette (Mini Chandelier) Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Shadow Bronze
Weight: 9
Product Name: Three Light Chandelette (Mini Chandelier
UPC: 783927306805
Category: Chandelette (Mini Chandelier)
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 106``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679707
Product Name 42425SWZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details