Capital Lighting, Inc. 42428SWZ Mid. Chandeliers-Glass Up 679703

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.88 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Shadow Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 783927306775 Category: Chandeliers Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.88 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Shadow Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 783927306775 Category: Chandeliers Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
42428SWZ Mid. Chandeliers-Glass Up - 679703 - Capital Lighting, Inc.
Columbus, OH, USA
42428SWZ Mid. Chandeliers-Glass Up
679703
42428SWZ Mid. Chandeliers-Glass Up 679703
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.88 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Shadow Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 783927306775 Category: Chandeliers Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 28.88
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Shadow Bronze
Weight: 34
Product Name: Nine Light Chandelier
UPC: 783927306775
Category: Chandeliers
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679703
Product Name 42428SWZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details