Capital Lighting, Inc. 42432SWZ Mini Pendants-Rod 679702

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.69 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783927306737 Category: Mini Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.69 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783927306737 Category: Mini Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
42432SWZ Mini Pendants-Rod - 679702 - Capital Lighting, Inc.
Columbus, OH, USA
42432SWZ Mini Pendants-Rod
679702
42432SWZ Mini Pendants-Rod 679702
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.69 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783927306737 Category: Mini Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.69
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Shadow Bronze
Weight: 4.3
Product Name: One Light Mini Pendant
UPC: 783927306737
Category: Mini Pendants
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679702
Product Name 42432SWZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details