PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.88
Length 18.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 10.5
Product Name: One Light Outdoor Fixture
UPC: 783927305563
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 26``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679698 |
| Product Name | 49115AVI Exterior -Hanging |
| Application | Residential; Outdoor |