Capital Lighting, Inc. 49112AVIFL Exterior -Wall Mt./Flush 679693

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 5.75 Bulb Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927309387 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 5.75 Bulb Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927309387 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49112AVIFL Exterior -Wall Mt./Flush - 679693 - Capital Lighting, Inc.
Columbus, OH, USA
49112AVIFL Exterior -Wall Mt./Flush
679693
49112AVIFL Exterior -Wall Mt./Flush 679693
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Extension: 5.75 Bulb Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927309387 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Extension: 5.75
Bulb
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927309387
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679693
Product Name 49112AVIFL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details