Capital Lighting, Inc. 49113AVIFL Exterior -Wall Mt./Flush 679690

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 7 Bulb Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 9.5 Product Name: Two Light Outdoor Fixture UPC: 783927314244 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 7 Bulb Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 9.5 Product Name: Two Light Outdoor Fixture UPC: 783927314244 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49113AVIFL Exterior -Wall Mt./Flush - 679690 - Capital Lighting, Inc.
Columbus, OH, USA
49113AVIFL Exterior -Wall Mt./Flush
679690
49113AVIFL Exterior -Wall Mt./Flush 679690
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 7 Bulb Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 9.5 Product Name: Two Light Outdoor Fixture UPC: 783927314244 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.00
Extension: 7
Bulb
Qty: 2
Wattage: 18
Finish: Anvil Iron
Weight: 9.5
Product Name: Two Light Outdoor Fixture
UPC: 783927314244
Category: Fluorescent Outdoor Wall Brkt
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679690
Product Name 49113AVIFL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details