Capital Lighting, Inc. 49170AGZFL Exterior -Post/Pier Head 679689

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.16 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927309790 Category: Fluorescent Outdoor Post Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.16 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927309790 Category: Fluorescent Outdoor Post Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49170AGZFL Exterior -Post/Pier Head - 679689 - Capital Lighting, Inc.
Columbus, OH, USA
49170AGZFL Exterior -Post/Pier Head
679689
49170AGZFL Exterior -Post/Pier Head 679689
PRODUCT DETAILS / SPECS Width/Dia: 9.16 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927309790 Category: Fluorescent Outdoor Post Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.16
Height: 19.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Aged Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927309790
Category: Fluorescent Outdoor Post
Glass: Pine Bark
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679689
Product Name 49170AGZFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details