Capital Lighting, Inc. 49174OZFL Exterior -Wall Mount 679684

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 7.25 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927309615 Category: Outdoor Glass: Light Umber Etched Seedy Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 7.25 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927309615 Category: Outdoor Glass: Light Umber Etched Seedy Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49174OZFL Exterior -Wall Mount - 679684 - Capital Lighting, Inc.
Columbus, OH, USA
49174OZFL Exterior -Wall Mount
679684
49174OZFL Exterior -Wall Mount 679684
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 7.25 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927309615 Category: Outdoor Glass: Light Umber Etched Seedy Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.50
Extension: 7.25
Bulb
Type: PBCFS1350
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927309615
Category: Outdoor
Glass: Light Umber Etched Seedy
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679684
Product Name 49174OZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details