Capital Lighting, Inc. 49116AVIFL Exterior -Ceiling Mount 679674

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Length 6.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927309479 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Length 6.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927309479 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49116AVIFL Exterior -Ceiling Mount - 679674 - Capital Lighting, Inc.
Columbus, OH, USA
49116AVIFL Exterior -Ceiling Mount
679674
49116AVIFL Exterior -Ceiling Mount 679674
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Length 6.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927309479 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Length 6.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Anvil Iron
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927309479
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679674
Product Name 49116AVIFL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details