Capital Lighting, Inc. 49130BKG Exterior -Wall Mt./Flush 679667

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 12.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305396 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 12.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305396 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49130BKG Exterior -Wall Mt./Flush - 679667 - Capital Lighting, Inc.
Columbus, OH, USA
49130BKG Exterior -Wall Mt./Flush
679667
49130BKG Exterior -Wall Mt./Flush 679667
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 12.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305396 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 12.00
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927305396
Category: Outdoor Wall Bracket
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679667
Product Name 49130BKG Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details