Capital Lighting, Inc. 49133BKG Exterior -Post/Pier Head 679662

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927305358 Category: Outdoor Post Lanterns Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927305358 Category: Outdoor Post Lanterns Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49133BKG Exterior -Post/Pier Head - 679662 - Capital Lighting, Inc.
Columbus, OH, USA
49133BKG Exterior -Post/Pier Head
679662
49133BKG Exterior -Post/Pier Head 679662
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927305358 Category: Outdoor Post Lanterns Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 32.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 9
Product Name: Three Light Outdoor Fixture
UPC: 783927305358
Category: Outdoor Post Lanterns
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679662
Product Name 49133BKG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details