Capital Lighting, Inc. 49167AGZFL Exterior -Wall Mt./Flush 679650

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 13.00 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Aged Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927309523 Category: Fluorescent Outdoor Wall Brkt Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 13.00 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Aged Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927309523 Category: Fluorescent Outdoor Wall Brkt Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49167AGZFL Exterior -Wall Mt./Flush - 679650 - Capital Lighting, Inc.
Columbus, OH, USA
49167AGZFL Exterior -Wall Mt./Flush
679650
49167AGZFL Exterior -Wall Mt./Flush 679650
PRODUCT DETAILS / SPECS Width/Dia: 7.40 Height: 13.00 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Aged Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927309523 Category: Fluorescent Outdoor Wall Brkt Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.40
Height: 13.00
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Aged Bronze
Weight: 6.5
Product Name: One Light Outdoor Fixture
UPC: 783927309523
Category: Fluorescent Outdoor Wall Brkt
Glass: Pine Bark
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679650
Product Name 49167AGZFL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details