Capital Lighting, Inc. 49124AVIFL Exterior -Hanging 679643

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927309424 Category: Fluorescent Outdoor Ceiling Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927309424 Category: Fluorescent Outdoor Ceiling Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
49124AVIFL Exterior -Hanging - 679643 - Capital Lighting, Inc.
Columbus, OH, USA
49124AVIFL Exterior -Hanging
679643
49124AVIFL Exterior -Hanging 679643
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927309424 Category: Fluorescent Outdoor Ceiling Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927309424
Category: Fluorescent Outdoor Ceiling
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679643
Product Name 49124AVIFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details