Capital Lighting, Inc. 49139OZ Exterior -Wall Mount 679638

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927307338 Category: Outdoor Wall Bracket Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927307338 Category: Outdoor Wall Bracket Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49139OZ Exterior -Wall Mount - 679638 - Capital Lighting, Inc.
Columbus, OH, USA
49139OZ Exterior -Wall Mount
679638
49139OZ Exterior -Wall Mount 679638
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927307338 Category: Outdoor Wall Bracket Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 6.5
Product Name: One Light Outdoor Fixture
UPC: 783927307338
Category: Outdoor Wall Bracket
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679638
Product Name 49139OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details