Capital Lighting, Inc. 49136BRZ Exterior -Ceiling Mount 679633

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Weight: 3.5 Product Name: Two Light Outdoor Fixture UPC: 783927305303 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Weight: 3.5 Product Name: Two Light Outdoor Fixture UPC: 783927305303 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49136BRZ Exterior -Ceiling Mount - 679633 - Capital Lighting, Inc.
Columbus, OH, USA
49136BRZ Exterior -Ceiling Mount
679633
49136BRZ Exterior -Ceiling Mount 679633
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Weight: 3.5 Product Name: Two Light Outdoor Fixture UPC: 783927305303 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Length 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze
Weight: 3.5
Product Name: Two Light Outdoor Fixture
UPC: 783927305303
Category: Outdoor Ceiling
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679633
Product Name 49136BRZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details