Capital Lighting, Inc. 49137OZFL Exterior -Wall Mount 679630

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 11.13 Extension: 9.12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927309684 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 11.13 Extension: 9.12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927309684 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49137OZFL Exterior -Wall Mount - 679630 - Capital Lighting, Inc.
Columbus, OH, USA
49137OZFL Exterior -Wall Mount
679630
49137OZFL Exterior -Wall Mount 679630
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 11.13 Extension: 9.12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927309684 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 11.13
Extension: 9.12
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927309684
Category: Fluorescent Outdoor Wall Brkt
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679630
Product Name 49137OZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details