Capital Lighting, Inc. 49163OZ Exterior -Post/Pier Head 679628

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927305082 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927305082 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49163OZ Exterior -Post/Pier Head - 679628 - Capital Lighting, Inc.
Columbus, OH, USA
49163OZ Exterior -Post/Pier Head
679628
49163OZ Exterior -Post/Pier Head 679628
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927305082 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.13
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 783927305082
Category: Outdoor Post Lanterns
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679628
Product Name 49163OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details