Capital Lighting, Inc. 49160OZ Exterior -Wall Mt./Flush 679626

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 14.5 Product Name: Two Light Outdoor Fixture UPC: 783927305129 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 14.5 Product Name: Two Light Outdoor Fixture UPC: 783927305129 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49160OZ Exterior -Wall Mt./Flush - 679626 - Capital Lighting, Inc.
Columbus, OH, USA
49160OZ Exterior -Wall Mt./Flush
679626
49160OZ Exterior -Wall Mt./Flush 679626
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 14.5 Product Name: Two Light Outdoor Fixture UPC: 783927305129 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 14.5
Product Name: Two Light Outdoor Fixture
UPC: 783927305129
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679626
Product Name 49160OZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details