Capital Lighting, Inc. 49162SS Exterior -Post/Pier Head 679625

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305099 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305099 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49162SS Exterior -Post/Pier Head - 679625 - Capital Lighting, Inc.
Columbus, OH, USA
49162SS Exterior -Post/Pier Head
679625
49162SS Exterior -Post/Pier Head 679625
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305099 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927305099
Category: Outdoor Post Lanterns
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679625
Product Name 49162SS Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details