Capital Lighting, Inc. 49159SS Exterior -Wall Mount 679624

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 9.5 Product Name: One Light Outdoor Fixture UPC: 783927305136 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 9.5 Product Name: One Light Outdoor Fixture UPC: 783927305136 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49159SS Exterior -Wall Mount - 679624 - Capital Lighting, Inc.
Columbus, OH, USA
49159SS Exterior -Wall Mount
679624
49159SS Exterior -Wall Mount 679624
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 9.5 Product Name: One Light Outdoor Fixture UPC: 783927305136 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Stainless Steel
Weight: 9.5
Product Name: One Light Outdoor Fixture
UPC: 783927305136
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679624
Product Name 49159SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details