Capital Lighting, Inc. 49140OZFL Exterior -Wall Mount 679614

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 13.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927309660 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 13.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927309660 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49140OZFL Exterior -Wall Mount - 679614 - Capital Lighting, Inc.
Columbus, OH, USA
49140OZFL Exterior -Wall Mount
679614
49140OZFL Exterior -Wall Mount 679614
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 13.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927309660 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 13.25
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 783927309660
Category: Fluorescent Outdoor Wall Brkt
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679614
Product Name 49140OZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details