Capital Lighting, Inc. 49144OZFL Exterior -Ceiling Mount 679609

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.75 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927309622 Category: Fluorescent Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.75 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927309622 Category: Fluorescent Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49144OZFL Exterior -Ceiling Mount - 679609 - Capital Lighting, Inc.
Columbus, OH, USA
49144OZFL Exterior -Ceiling Mount
679609
49144OZFL Exterior -Ceiling Mount 679609
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.75 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927309622 Category: Fluorescent Outdoor Ceiling Glass: Feathered Cream Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.75
Bulb
Type: PBCFS1350
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927309622
Category: Fluorescent Outdoor Ceiling
Glass: Feathered Cream
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679609
Product Name 49144OZFL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details