Capital Lighting, Inc. 49146AGZ Exterior -Wall Mount 679607

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927305266 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927305266 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49146AGZ Exterior -Wall Mount - 679607 - Capital Lighting, Inc.
Columbus, OH, USA
49146AGZ Exterior -Wall Mount
679607
49146AGZ Exterior -Wall Mount 679607
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927305266 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Extension: 6.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 3.5
Product Name: One Light Outdoor Fixture
UPC: 783927305266
Category: Outdoor Wall Bracket
Glass: White Linen Mist
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679607
Product Name 49146AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details