Capital Lighting, Inc. 49157OZ Exterior -Wall Mount 679602

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305181 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305181 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49157OZ Exterior -Wall Mount - 679602 - Capital Lighting, Inc.
Columbus, OH, USA
49157OZ Exterior -Wall Mount
679602
49157OZ Exterior -Wall Mount 679602
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927305181 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 8.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927305181
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679602
Product Name 49157OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details