Capital Lighting, Inc. 45072NI Sconces-Single Glass 679495

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927303019 Category: Wall Fixtures Glass: Etched textured clear glass w/ light gray beveled Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927303019 Category: Wall Fixtures Glass: Etched textured clear glass w/ light gray beveled Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45072NI Sconces-Single Glass - 679495 - Capital Lighting, Inc.
Columbus, OH, USA
45072NI Sconces-Single Glass
679495
45072NI Sconces-Single Glass 679495
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927303019 Category: Wall Fixtures Glass: Etched textured clear glass w/ light gray beveled Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927303019
Category: Wall Fixtures
Glass: Etched textured clear glass w/ light gray beveled
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679495
Product Name 45072NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details