PRODUCT DETAILS / SPECS
Width/Dia: 23.13
Height: 10.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927303446
Category: Wall Mounted Bath Fixture
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679491 |
| Product Name | 45066OZ Bathroom Fixtures-Three Lights |
| Application | Residential |