Capital Lighting, Inc. 49104RZFL Exterior -Post/Pier Head 679489

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927309752 Category: Fluorescent Outdoor Post Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927309752 Category: Fluorescent Outdoor Post Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49104RZFL Exterior -Post/Pier Head - 679489 - Capital Lighting, Inc.
Columbus, OH, USA
49104RZFL Exterior -Post/Pier Head
679489
49104RZFL Exterior -Post/Pier Head 679489
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927309752 Category: Fluorescent Outdoor Post Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.75
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927309752
Category: Fluorescent Outdoor Post
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679489
Product Name 49104RZFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details