Capital Lighting, Inc. 49110AVI Exterior -Wall Mt./Flush 679488

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.13 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927305617 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.13 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927305617 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49110AVI Exterior -Wall Mt./Flush - 679488 - Capital Lighting, Inc.
Columbus, OH, USA
49110AVI Exterior -Wall Mt./Flush
679488
49110AVI Exterior -Wall Mt./Flush 679488
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.13 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927305617 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.13
Extension: 5
Bulb
Qty: 1
Wattage: 60
Finish: Anvil Iron
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927305617
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679488
Product Name 49110AVI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details