Capital Lighting, Inc. 49105RZFL Exterior -Post/Pier Head 679484

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 28.63 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927309745 Category: Fluorescent Outdoor Post Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 28.63 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927309745 Category: Fluorescent Outdoor Post Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49105RZFL Exterior -Post/Pier Head - 679484 - Capital Lighting, Inc.
Columbus, OH, USA
49105RZFL Exterior -Post/Pier Head
679484
49105RZFL Exterior -Post/Pier Head 679484
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 28.63 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927309745 Category: Fluorescent Outdoor Post Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 28.63
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 783927309745
Category: Fluorescent Outdoor Post
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679484
Product Name 49105RZFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details