Capital Lighting, Inc. 45114NI Bathroom Fixtures-Two Lights 679479

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303385 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303385 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45114NI Bathroom Fixtures-Two Lights - 679479 - Capital Lighting, Inc.
Columbus, OH, USA
45114NI Bathroom Fixtures-Two Lights
679479
45114NI Bathroom Fixtures-Two Lights 679479
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303385 Category: Wall Mounted Bath Fixture Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.25
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4.35
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927303385
Category: Wall Mounted Bath Fixture
Glass: Satin etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679479
Product Name 45114NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details