Capital Lighting, Inc. 45126NI Bathroom Fixtures-Two Lights 679475

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.25 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306904 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.25 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306904 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45126NI Bathroom Fixtures-Two Lights - 679475 - Capital Lighting, Inc.
Columbus, OH, USA
45126NI Bathroom Fixtures-Two Lights
679475
45126NI Bathroom Fixtures-Two Lights 679475
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.25 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 2.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927306904 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 4.25
Bulb
Type: Halogen
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 2.95
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927306904
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679475
Product Name 45126NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details