Capital Lighting, Inc. 45125NI Sconces-Single Glass 679472

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 4.25 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.8 Product Name: One Light Wall Fixture UPC: 783927306911 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 4.25 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.8 Product Name: One Light Wall Fixture UPC: 783927306911 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45125NI Sconces-Single Glass - 679472 - Capital Lighting, Inc.
Columbus, OH, USA
45125NI Sconces-Single Glass
679472
45125NI Sconces-Single Glass 679472
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 4.25 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.8 Product Name: One Light Wall Fixture UPC: 783927306911 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 4.25
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 1.8
Product Name: One Light Wall Fixture
UPC: 783927306911
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679472
Product Name 45125NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details