Capital Lighting, Inc. 49104RZ Exterior -Post/Pier Head 679458

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927303767 Category: Outdoor Post Lanterns Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927303767 Category: Outdoor Post Lanterns Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49104RZ Exterior -Post/Pier Head - 679458 - Capital Lighting, Inc.
Columbus, OH, USA
49104RZ Exterior -Post/Pier Head
679458
49104RZ Exterior -Post/Pier Head 679458
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927303767 Category: Outdoor Post Lanterns Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927303767
Category: Outdoor Post Lanterns
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679458
Product Name 49104RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details